The DTC115TUA is an NPN digital transistor with built-in bias resistors, packaged in an SOT-323 (UMT3) case. It has a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and an input resistance of 100 kΩ. The device has a collector-emitter saturation voltage of up to 300 mV at a collector current of 1 mA and base current of 0.1 mA, with a DC current gain ranging from 100 to 600. It operates within a junction temperature range of -55°C to 150°C and dissipates up to 200 mW. The part is mounted on a reference land and complies with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC115TUA | DTC115TUA |
| Product Name | NPN, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |