The FMA9A is a dual digital transistor in an SOT-25 package, integrating two PNP transistors with built-in bias resistors for use in inverter, interface, and driver circuits. Each element has a maximum collector current of 100 mA and a supply voltage rating of -50 V. Total power dissipation is 300 mW, with no more than 200 mW per element. Input resistance ranges from 7 to 13 kΩ, and DC current gain is at least 30 at -5 V and -5 mA collector current. It meets the AEC-Q200 standard for automotive applications. The device is supplied in 3000-piece tape and reel packaging.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1174707-FMA9A
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Digital transistor (Common Emitter Dual Transistors) Product overview: FMA9A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMA9A can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | FMA9A | FMA9A | 1174707-FMA9A | 293-FMA9A |
| Product Name | PNP+PNP, SOT-25, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMA9A | Dual Bipolar Transistor |
| Polarity | PNP | PNP |