ROHM Semiconductor GmbH NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143XE

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC143XE is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an EMT3 package and supports a maximum collector current of 100 mA and collector-emitter voltage of 50 V. The input resistance R1 is 4.7 kΩ, with a resistance ratio R2/R1 of 2.1. It has a maximum power dissipation of 150 mW and operates with a junction temperature up to 150 °C. The device meets the RoHS standard.

Datasheet Summary
Powered by GS/AI

The DTC143XE is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an EMT3 package and supports a maximum collector current of 100 mA and collector-emitter voltage of 50 V. The input resistance R1 is 4.7 kΩ, with a resistance ratio R2/R1 of 2.1. It has a maximum power dissipation of 150 mW and operates with a junction temperature up to 150 °C. The device meets the RoHS standard.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC143XE - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC143XE
NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143XE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC143XE - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC143XE
NPN Digital transistor (with built-in resistors) DTC143XE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC143XE DTC143XE
Product Name NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219421 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers