ROHM Semiconductor GmbH NPN+NPN, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) EMG6

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Request a Quote
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EMG6 is a dual digital transistor with built-in bias resistors, housed in an SOT-553 package, designed for applications such as inverters, interfaces, and drivers. Each of the two integrated transistors has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total power dissipation limit of 150 mW. The device features an input resistance of 47 kΩ, a DC current gain (hFE) ranging from 100 to 600, and a collector-emitter saturation voltage of up to 300 mV at 10 mA collector current. The package measures 1.6 mm × 1.6 mm. The device is rated for a junction temperature of 150°C and meets the RoHS standard.

Datasheet Summary
Powered by GS/AI

The EMG6 is a dual digital transistor with built-in bias resistors, housed in an SOT-553 package, designed for applications such as inverters, interfaces, and drivers. Each of the two integrated transistors has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total power dissipation limit of 150 mW. The device features an input resistance of 47 kΩ, a DC current gain (hFE) ranging from 100 to 600, and a collector-emitter saturation voltage of up to 300 mV at 10 mA collector current. The package measures 1.6 mm × 1.6 mm. The device is rated for a junction temperature of 150°C and meets the RoHS standard.

Suppliers

Company
Product
Description
Supplier Links
NPN+NPN, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) - EMG6 - ROHM Semiconductor GmbH
Willich, Germany
NPN+NPN, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor)
EMG6
NPN+NPN, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) EMG6
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
NPN+NPN Digital transistor(with built-in resistors) - EMG6 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN+NPN Digital transistor(with built-in resistors)
EMG6
NPN+NPN Digital transistor(with built-in resistors) EMG6
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMG6 - 1171922-EMG6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMG6
1171922-EMG6
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMG6 1171922-EMG6
Manufacturer: Rohm Semiconductor Win Source Part Number: 1171922-EMG6 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Medical

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1171922-EMG6
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical

Buy Now
Singapore, Singapore
Dual Bipolar Transistor
293-EMG6
Dual Bipolar Transistor 293-EMG6
General purpose (dual digital transistors) Product overview: EMG6 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMG6 can be used for catalog matching and distributor lookup.

General purpose (dual digital transistors) Product overview: EMG6 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMG6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number EMG6 EMG6 1171922-EMG6 293-EMG6
Product Name NPN+NPN, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) NPN+NPN Digital transistor(with built-in resistors) TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMG6 Dual Bipolar Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K40E6359HTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers