EMB75 is a dual PNP digital transistor with built-in bias resistors in an SOT-563 (EMT6) package, designed for switching, inverter, and interface circuits. Each transistor element has a maximum collector current of 100 mA and a supply voltage rating of -50 V, with total power dissipation limited to 150 mW. The input resistors are 4.7 kΩ and 47 kΩ, with a resistance ratio of 8 to 12. The device operates with a junction temperature up to 150 °C and storage temperature from -55 °C to +150 °C. It is supplied in tape and reel packaging, 8 mm wide, with 8000 pieces per reel.
Two DTA043Z chips in a EMT6 package.
Two DTA043Z chips in a EMT6 package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMB75 | EMB75 |
| Product Name | PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |