The DTB143EC HZG is a PNP digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in a SOT-23 package, designed for inverter, interface, and driver applications in automotive systems. It has a collector current rating of -500 mA, a collector-emitter voltage of -50 V, and a power dissipation of 200 mW. The device is AEC-Q101 qualified and operates with a junction temperature range up to 150°C. Its integrated resistors eliminate the need for external input resistors, simplifying circuit design.
DTB143ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB143ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB143ECHZG | DTB143ECHZG |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | -500mA/-50V Digital transistor (with built-in resistor) |
| Polarity | PNP | PNP |