The DTD114EK is an NPN digital transistor with built-in bias resistors (R1=10kΩ, R2=10kΩ) in an SOT-346 package, designed for inverter, interface, and driver applications. It has a collector voltage rating of 50V and a collector current rating of 500mA. The device operates with a power dissipation of 200mW and a maximum junction temperature of 150°C. Input voltage range is from -10V to 40V, and the output saturation voltage is 100mV to 300mV at 50mA collector current. The part meets the standard SMT3 packaging configuration with a 2928 tape and reel size of 180mm for 3000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Digital transistors (built-in resistors) Product overview: DTD114EK from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTD114EK can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170384-DTD114EK
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTD114EK | DTD114EK | 293-DTD114EK | 1170384-DTD114EK |
| Product Name | NPN, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD114EK |
| Polarity | NPN | NPN |