The EMD2 is a dual digital transistor in a SOT-563 package, integrating one NPN and one PNP transistor with built-in 22 kΩ input resistors. It supports a maximum collector current of ±100 mA and a supply voltage of ±50 V, with a power dissipation limit of 150 mW total. The device is designed for use in inverters, interfaces, and drivers, and is suitable for automatic mounting. It complies with RoHS and AEC-Q200 standards. The SOT-563 package measures 1.6 mm × 1.6 mm with a 0.5 mm height.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMD2 | EMD2 |
| Product Name | NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |