The DTC014EEB is an NPN digital transistor with built-in bias resistors (R1 = R2 = 10kΩ) in a SOT-416FL package, rated for a collector current of 100mA and a supply voltage of 50V. It operates with input voltages between 40V and -10V, and has a maximum power dissipation of 150mW. The device is designed for inverter, interface, and driver applications, and meets the RoHS standard. Its junction temperature range is -55°C to +150°C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
100mA/50V Digital transistors(with built-in resistors) Product overview: DTC014EEB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC014EEB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170190-DTC014EEB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTC014EEB | DTC014EEB | 293-DTC014EEB | 1170190-DTC014EEB |
| Product Name | NPN, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | 100mA 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC014EEB |
| Polarity | NPN | NPN |