DTC124EEB is an NPN digital transistor with built-in bias resistors R1 and R2, both 22 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-416FL case, measures 1616 mm, and has a collector current rating of 100 mA and a supply voltage rating of 50 V. Power dissipation is 150 mW. The device operates with input voltage ranging from -10 to 40 V and maintains a junction temperature up to 150 °C.
DTC124EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124EEB | DTC124EEB |
| Product Name | NPN, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |