The DTC144WM is an NPN digital transistor with built-in bias resistors (R1 = 47 kΩ, R2 = 22 kΩ) designed for inverter, interface, and driver applications. It is packaged in a SOT-723 (VMT3) case with dimensions 1.2 mm × 1.2 mm. The device has a maximum collector current of 100 mA, a collector-emitter voltage rating of 50 V, and a power dissipation of 150 mW. It operates with a junction temperature range up to 150 °C and is supplied in 8 mm wide tape on a 180 mm reel, with 8000 pieces per reel.
DTC144WM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC144WM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |