The DTC124EE FRA is an NPN digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a collector current of 100 mA and a collector-emitter voltage rating of 50 V, with a power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive use. Its complementary PNP counterpart is the DTA124EE FRA.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124EEFRA | DTC124EEFRA |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |