The DTC124XM is an NPN digital transistor with built-in bias resistors (R1=22kΩ, R2=47kΩ) for inverter, interface, and driver applications, housed in an SOT-723 (VMT3) package. It has a collector current rating of 100mA, a supply voltage rating of 50V, and a maximum power dissipation of 150mW. The device operates with a junction temperature range of -55°C to +150°C. Complementary PNP types are available in the DTA124X series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124XM | DTC124XM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |