DTC015TM is an NPN digital transistor with built-in bias resistors, designed for switching, inverter, and interface circuits. It is packaged in a VMT3 (SOT-723) format measuring 1.2mm × 1.2mm. The device supports a maximum collector-emitter voltage of 50V and a collector current of 100mA, with a power dissipation of 150mW. Input resistance ranges from 70kΩ to 130kΩ, and the DC current gain (hFE) varies from 100 to 600 at 5mA collector current. It operates with a junction temperature up to 150°C and is RoHS compliant.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC015TM | DTC015TM |
| Product Name | NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |