DTC114TKA is an NPN digital transistor with built-in bias resistor in a SOT-346 package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a power dissipation of 200 mW. The input resistance is 7 to 13 kΩ, and the collector-emitter saturation voltage is up to 300 mV at 10 mA collector current and 1 mA base current. The device operates with a junction temperature range up to 150 °C and storage temperature from -55 °C to +150 °C. It is qualified under AEC-Q200 and meets RoHS requirements.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114TKA | DTC114TKA |
| Product Name | NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |