DTA143ZE is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) for inverter, interface, and driver applications, housed in an SOT-416 package. It has a collector current rating of -100 mA, a collector-emitter voltage rating of -50 V, and a maximum power dissipation of 150 mW. The device operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. Complementary NPN types are available in the DTC143Z series.
DTA143ZE is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143ZE | DTA143ZE |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |