DTA143TU3HZG is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive circuits. It is packaged in an SOT-323 (UMT3) case and qualified to AEC-Q101. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW. The input resistance is 4.7 kΩ, and it features a DC current gain range of 100 to 600. The junction temperature range is -55 to +150 °C.
DTA143TU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of automotive grade qualified to AEC-Q101.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA143TU3HZG |
| Product Name | PNP, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |