HP8K22 is a dual N-channel power MOSFET in an HSOP8 package for switching applications such as DC/DC converters. Each device features a 30V drain-source voltage rating, with continuous drain currents of ±27A and ±57A for the first and second channel respectively, and on-resistances of up to 8.8mΩ and 4.6mΩ at 10V gate drive. Power dissipation limits are 22W and 25W per channel. The package measures 4.9mm × 6.0mm and is tape-reel packed in 2500-piece reels. It is RoHS compliant and halogen-free, with an operating junction temperature range of -55°C to +150°C.
HP8K22 is low on-resistance MOSFET for DC/DC converter.
HP8K22 is low on-resistance MOSFET for DC/DC converter.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 275916-HP8K22
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-HSOP
Maximum Power Dissipation: 25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 27A, 57A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 16.8nC @ 10V
Max Input Capacitance: 1080pF @ 15V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
30V NCH+NCH MID POWER MOSFET Product overview: HP8K22 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HP8K22 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HP8K22 | HP8K22 | 275916-HP8K22 | 285-HP8K22 |
| Product Name | 30V Nch+Nch Middle Power MOSFET | 30V Nch+Nch Middle Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HP8K22 | 30V MOSFET Transistor |
| Polarity | N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |
| IDSS | 27000 milliamps | 27000 milliamps | ||
| QG | 4.8 nC | 4.8 nC | 16.8 nC | |
| PD | 22000 milliwatts | 22000 milliwatts | 25000 milliwatts | 25000 milliwatts |