ROHM Semiconductor GmbH NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTC114EU3HZG

Description
DTC114EU3HZG is a digital transistor suitable for inverter, interface and driver applications.
Description
DTC114EU3HZG is a digital transistor suitable for inverter, interface and driver applications.
Datasheet
Datasheet Summary
Powered by GS/AI

DTC114EU3HZG is an NPN digital transistor with built-in bias resistors (R1=R2=10kΩ) for inverter, interface, and driver applications, packaged in SOT-323 (UMT3). It has a collector current rating of 100mA, collector-emitter voltage of 50V, and power dissipation of 200mW. The device is AEC-Q101 qualified for automotive use and has a junction temperature range of -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

DTC114EU3HZG is an NPN digital transistor with built-in bias resistors (R1=R2=10kΩ) for inverter, interface, and driver applications, packaged in SOT-323 (UMT3). It has a collector current rating of 100mA, collector-emitter voltage of 50V, and power dissipation of 200mW. The device is AEC-Q101 qualified for automotive use and has a junction temperature range of -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive - DTC114EU3HZG - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
DTC114EU3HZG
NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTC114EU3HZG
DTC114EU3HZG is a digital transistor suitable for inverter, interface and driver applications.

DTC114EU3HZG is a digital transistor suitable for inverter, interface and driver applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number DTC114EU3HZG
Product Name NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD16412Q5A N-Channel NexFET™ Power MOSFET - CSD16412Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
MOSFET - ALD212914PAL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
2 suppliers
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details