The DTD543EE is an NPN digital transistor in an SOT-416 (EMT3) package with built-in bias resistors R1 and R2, both rated at 4.7kΩ, designed for inverter, interface, and driver applications. It supports a maximum collector current of 500mA and supply voltage of 12V. The transistor exhibits a maximum collector-emitter saturation voltage of 300mV at 100mA collector current and 5mA input current. The device operates with a junction temperature up to 150°C and is packaged in tape and reel format with a reel size of 180mm and tape width of 8mm, containing 3000 units per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD543EE | DTD543EE |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |