ROHM Semiconductor GmbH PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA144ECA

Description
DTA144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTA144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

DTA144ECA is a PNP digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) for simplified inverter, interface, and driver circuits. It is packaged in an SOT-23 case and has a maximum collector current of -100 mA and a collector-emitter voltage rating of -50 V. The device supports a maximum power dissipation of 200 mW when mounted on a reference land and operates with a junction temperature range up to 150 °C. It complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

DTA144ECA is a PNP digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) for simplified inverter, interface, and driver circuits. It is packaged in an SOT-23 case and has a maximum collector current of -100 mA and a collector-emitter voltage rating of -50 V. The device supports a maximum power dissipation of 200 mW when mounted on a reference land and operates with a junction temperature range up to 150 °C. It complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA144ECA - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA144ECA
PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA144ECA
DTA144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTA144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet
PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) - DTA144ECA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor)
DTA144ECA
PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) DTA144ECA
DTA144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTA144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA144ECA DTA144ECA
Product Name PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
View Details
3 suppliers
CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
 - 1ED3251MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type SO-8; PG-DSO-8
View Details