The DTC015TEB is an NPN digital transistor with built-in bias resistors, designed for switching, inverter, and interface circuits. It comes in an EMT3F package, measuring 1.6mm x 1.6mm, and supports a collector-emitter voltage of 50V and a collector current of 100mA. The input resistance is specified between 70kΩ and 130kΩ, with a collector-emitter saturation voltage of up to 0.15V at I_C/I_B = 5mA/0.25mA. The device is RoHS compliant and has a junction temperature rating of 150°C. Power dissipation is 150mW under standard mounting conditions.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC015TEB | DTC015TEB |
| Product Name | NPN, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |