DTC144EE is an NPN digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-416 case, rated for a collector current of 100 mA and a supply voltage of 50 V. The junction temperature range is up to 150°C, and the power dissipation is 150 mW. The input resistance is 47 kΩ with a tolerance of ±30%, and the output saturation voltage is 100 to 300 mV at 10 mA output current and 0.5 mA input current.
DTC144EE is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC144EE | DTC144EE |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |