The DTA144EEB is a PNP digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA and a collector-emitter voltage rating of -50 V. The device supports a maximum power dissipation of 150 mW and a junction temperature up to 150 °C. The case dimensions are 1.6 mm × 1.6 mm, and it is supplied in 3,000-piece reels on 8 mm tape with a 180 mm reel diameter.
DTA144EEB is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA144EEB | DTA144EEB |
| Product Name | PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |