NPN digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) for inverter, interface, and driver applications, housed in an SOT-416 (EMT3) package, rated for a maximum collector current of 100 mA, collector-emitter voltage of 50 V, and power dissipation of 150 mW, with a junction temperature range of -55 to +150 °C and AEC-Q101 qualification.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114EEFRA | DTC114EEFRA |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |