The DTD523YE is an NPN digital transistor with built-in bias resistors in a SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a maximum collector current of 500 mA and a supply voltage rating of 12 V. The input resistor R1 is 2.2 kΩ and R2 is 10 kΩ, with a resistance ratio of 4.5. It has a maximum power dissipation of 150 mW and a junction temperature range up to 150 °C. The device is supplied in tape and reel packaging with 3,000 units per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
500mA / 12V Low VCE (sat) Digital transistors (with built-in resistors) Product overview: DTD523YE from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 12V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTD523YE can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170394-DTD523YE
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTD523YE | DTD523YE | 293-DTD523YE | 1170394-DTD523YE |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | 500mA 12V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD523YE |
| Polarity | NPN | NPN |