The EMA4 is a dual digital transistor with integrated bias resistors in an SOT-553 package, designed for applications such as inverters, interfaces, and drivers. Each of the two transistors has a collector-emitter voltage rating of -50 V, a collector current of -100 mA, and a total power dissipation of 150 mW. The device features an input resistance of 7 to 13 kΩ, a DC current gain of 100 to 600, and a collector-emitter saturation voltage of up to 300 mV at I_C = -10 mA and I_B = -1 mA. The junction temperature ranges from -55 to 150 °C. The package measures 1.6 mm × 1.6 mm and is supplied in 8 mm wide tape reels of 8,000 units per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMA4 | EMA4 |
| Product Name | PNP+PNP, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |