DTC114YEB is an NPN digital transistor with built-in bias resistors R1=10kΩ and R2=47kΩ, designed for inverter, interface, and driver applications. It is packaged in a SOT-416FL case and rated for a maximum collector current of 100mA and a supply voltage of 50V. The device operates with an input voltage range of -6 to 40V and has a junction temperature rating of 150°C. Power dissipation is limited to 150mW. The transistor eliminates the need for external input resistors in circuit design. Complementary PNP types are available in the DTA114Y series.
DTC114YEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114YEB | DTC114YEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |