The DTC143TUB is an NPN digital transistor with built-in bias resistors, designed for switching, inverter, interface, and driver circuits. It is packaged in the UMT3F (2021) surface-mount case and features a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a power dissipation of 200 mW. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600. The device is RoHS compliant and operates with a junction temperature up to 150 ℃.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143TUB | DTC143TUB |
| Product Name | NPN, SOT-323FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |