The DTC143XKA is an NPN digital transistor with built-in bias resistors, housed in the SOT-346 (SC-59) package, designed for inverter, interface, and driver applications. It features a collector current rating of 100 mA, a supply voltage of 50 V, and an input resistance of 4.7 kΩ. The device has a power dissipation of 200 mW and a junction temperature limit of 150 ℃. Its output voltage under saturation is specified at 100 to 300 mV with a 10 mA collector current. Complementary PNP types are available in the DTA143X series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143XKA | DTC143XKA |
| Product Name | NPN, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |