ROHM Semiconductor GmbH NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTD113ZU

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTD113ZU is an NPN digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) case and has a maximum collector voltage of 50 V and collector current of 500 mA. Power dissipation is rated at 200 mW, with a junction temperature range of -55 °C to +150 °C. The device operates with an input voltage range of -5 V to +10 V and features a typical output saturation voltage of 100 mV at 50 mA collector current and 2.5 mA input current. It meets the RoHS standard and is suitable for surface-mount assembly.

Datasheet Summary
Powered by GS/AI

The DTD113ZU is an NPN digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) case and has a maximum collector voltage of 50 V and collector current of 500 mA. Power dissipation is rated at 200 mW, with a junction temperature range of -55 °C to +150 °C. The device operates with an input voltage range of -5 V to +10 V and features a typical output saturation voltage of 100 mV at 50 mA collector current and 2.5 mA input current. It meets the RoHS standard and is suitable for surface-mount assembly.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTD113ZU - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTD113ZU
NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTD113ZU
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTD113ZU - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTD113ZU
NPN Digital transistor (with built-in resistors) DTD113ZU
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTD113ZU DTD113ZU
Product Name NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type X2-dfn1006
View Details
CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers