The DTA143XM FHA is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) in an SOT-723 (VMT3) package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50 V, a maximum collector current of -100 mA, and a power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive use and features a DC current gain of minimum 30 at -10 mA collector current. The integrated resistors eliminate the need for external input resistors, simplifying circuit design.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143XMFHA | DTA143XMFHA |
| Product Name | PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |