The DTC143TE FRA is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-416 (EMT3) case, compliant with AEC-Q101 qualification. The device has a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a power dissipation of 150 mW. Input resistance is specified at 4.7 kΩ, with collector-emitter saturation voltage up to 150 mV at 5 mA collector current and 0.25 mA base current. The junction temperature ranges from -55°C to 150°C. Complementary PNP type DTA143TE FRA is available.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143TEFRA | DTC143TEFRA |
| Product Name | NPN, SOT-416, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |