The DTC114EM is an NPN digital transistor with built-in bias resistors R1 and R2 both at 10kΩ, designed for inverter, interface, and driver applications. It is packaged in SOT-723 with a maximum collector current of 100mA and a supply voltage rating of 50V. The device has a power dissipation limit of 150mW and operates with a junction temperature range up to 150°C. It meets RoHS standards and is supplied in an 8mm tape with a 180mm reel size, in 8000-piece units.
DTC114EM is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114EM | DTC114EM |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |