FMA5A is a dual digital transistor with built-in bias resistors in a SOT-25 package, designed for inverter, interface, and driver applications. Each of the two internal transistors has a maximum collector current of 100 mA and a supply voltage rating of -50 V. The package dissipates up to 300 mW total, with 200 mW per element. Input resistance is 2.2 kΩ, and the resistance ratio between the two internal resistors is 21. The part has a DC current gain of at least 80 and a transition frequency of 250 MHz at 100 MHz. It operates from -55°C to +150°C storage temperature.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Emitter common (dual digital transistors) Product overview: FMA5A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMA5A can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1174703-FMA5A
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | FMA5A | FMA5A | 293-FMA5A | 1174703-FMA5A |
| Product Name | PNP+PNP, SOT-25, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMA5A |
| Polarity | PNP | PNP |