DTB113EC is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in SOT-23 packaging. It has a collector current rating of -500 mA and a collector-emitter voltage rating of -50 V. The device features internal resistors R1 and R2 each rated at 1.0 kΩ with a resistance ratio of 0.8 to 1.2, enabling operation without external input resistors. The input voltage range is -10 V to 10 V, and the power dissipation is 200 mW. The junction temperature range is -55 to +150 °C.
DTB113EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB113EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB113EC | DTB113EC |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | -500mA/-50V Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |