The DTC144TM is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver circuits. It is packaged in an SOT-723 (VMT3) case, with a power dissipation rating of 150 mW. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a collector-emitter saturation voltage of up to 300 mV at I_C = 5 mA and I_B = 0.5 mA. The built-in input resistance is 47 kΩ, and the DC current gain ranges from 100 to 600 at V_CE = 5 V and I_C = 1 mA. The junction temperature ranges from -55°C to 150°C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC144TM | DTC144TM |
| Product Name | NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |