NPN digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) for inverter, interface, and driver applications, housed in an SOT-416 (EMT3) package. It has a collector current rating of 100 mA, a collector-emitter voltage of 50 V, and a maximum power dissipation of 150 mW. AEC-Q101 qualified for automotive use, with a junction temperature range of -55°C to +150°C.
Automotive Digital Transistors
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC144EE3HZG |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | NPN |