DTA143ZE FRA is a PNP silicon digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-416 (EMT3) surface-mount case and rated for a collector-emitter voltage of -50 V and a collector current of -100 mA. Power dissipation is 150 mW, and the device meets AEC-Q101 qualification for automotive applications.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143ZEFRA | DTA143ZEFRA |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |