ROHM Semiconductor GmbH NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC024XM

Description
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
Description
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
Datasheet
Datasheet Summary
Powered by GS/AI

DTC024XM is an NPN digital transistor with built-in bias resistors (R1 = 22kΩ, R2 = 47kΩ) in a SOT-723 package, designed for inverter, interface, and driver applications. It has a collector current rating of 100mA and a collector-emitter voltage rating of 50V. The device operates with an input voltage range of -7V to 40V and a maximum power dissipation of 150mW. The junction temperature range is -55°C to +150°C. It meets the RoHS standard and is packaged in a tape and reel format with a 180mm reel size and 8mm tape width, supplied in 8000-piece units.

Datasheet Summary
Powered by GS/AI

DTC024XM is an NPN digital transistor with built-in bias resistors (R1 = 22kΩ, R2 = 47kΩ) in a SOT-723 package, designed for inverter, interface, and driver applications. It has a collector current rating of 100mA and a collector-emitter voltage rating of 50V. The device operates with an input voltage range of -7V to 40V and a maximum power dissipation of 150mW. The junction temperature range is -55°C to +150°C. It meets the RoHS standard and is packaged in a tape and reel format with a 180mm reel size and 8mm tape width, supplied in 8000-piece units.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC024XM - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC024XM
NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC024XM
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC024XM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC024XM
NPN Digital transistor (with built-in resistors) DTC024XM
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC024XM DTC024XM
Product Name NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220286 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details
FET, MOSFET Arrays - 2N7002BKS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers