ROHM Semiconductor GmbH NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC044TM

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC044TM is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the SOT-723 (VMT3) case, measuring 1.2 mm × 1.2 mm. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 60 mA, and a power dissipation of 150 mW. The input resistance is 47 kΩ. It operates with a junction temperature range up to 150 °C and meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The DTC044TM is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the SOT-723 (VMT3) case, measuring 1.2 mm × 1.2 mm. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 60 mA, and a power dissipation of 150 mW. The input resistance is 47 kΩ. It operates with a junction temperature range up to 150 °C and meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC044TM - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC044TM
NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC044TM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC044TM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC044TM
NPN Digital transistor (with built-in resistors) DTC044TM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC044TM DTC044TM
Product Name NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-346 (sc-59)
View Details
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
11 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PASTX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers