The DTA143TEB is a PNP digital transistor with built-in bias resistor, housed in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 150 mW. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600. The junction temperature rating is 150 °C, with a storage temperature range of -55 to +150 °C. It shares electrical characteristics with the DTA143T series, including a collector-emitter saturation voltage of no more than -300 mV at -5 mA collector current and -0.25 mA base current.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143TEB | DTA143TEB |
| Product Name | PNP, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |