NPN digital transistor with built-in bias resistors (R1=10kΩ, R2=47kΩ) for inverter, interface, and driver applications, housed in a SOT-323 (UMT3) package. It has a collector-emitter voltage rating of 50V, a maximum collector current of 100mA, and a power dissipation of 200mW. The device is AEC-Q101 qualified for automotive applications.
Automotive Digital Transistor
Automotive Digital Transistor
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114YUAFRA | DTC114YUAFRA |
| Product Name | NPN Digital transistor (AEC-Q101 Qualified) | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |