The DTC115EM is an NPN digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-723 case, has a collector current rating of 100 mA, and a collector-emitter voltage rating of 50 V. Power dissipation is rated at 150 mW with each terminal mounted on a reference land. The device complies with RoHS standards and meets the typical operating conditions specified for the DTC115E series, including a maximum junction temperature of 150 °C and a storage temperature range of -55 °C to +150 °C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC115EM | DTC115EM |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |