The DTC014EM is an NPN digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) in a SOT-723 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The power dissipation is 150 mW with each terminal mounted on a reference land. The junction temperature range is -55 °C to +150 °C. It meets RoHS compliance and is suitable for surface-mount assembly.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC014EM | DTC014EM |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |