DTC144ECA HZG is an NPN digital transistor with integrated bias resistors (R1 = R2 = 47 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation of 200 mW under standard mounting conditions. The device is AEC-Q101 qualified and features built-in thin-film resistors enabling negative biasing and simplified circuit design. Complementary PNP type is DTA144ECA HZG.
DTC144ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC144ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC144ECAHZG | DTC144ECAHZG |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) |
| Polarity | NPN | NPN |