ROHM Semiconductor GmbH PNP Low VCE(sat) Transistor + NPN Digital transistor EMF5

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The EMF5 is a dual transistor device integrating a PNP transistor with a -12V collector-emitter voltage and -500mA collector current, and an NPN digital transistor with a 50V supply voltage and 100mA collector current, housed in a SOT-563 package. It is designed for power management applications, reducing mounting cost and area by combining two transistors in one package. The device operates with a maximum junction temperature of 150°C and a storage temperature range of -55°C to 150°C. Power dissipation is limited to 150mW per element. The device is supplied in a 16mm x 16mm tape and reel configuration with 8,000 units per reel.

Datasheet Summary
Powered by GS/AI

The EMF5 is a dual transistor device integrating a PNP transistor with a -12V collector-emitter voltage and -500mA collector current, and an NPN digital transistor with a 50V supply voltage and 100mA collector current, housed in a SOT-563 package. It is designed for power management applications, reducing mounting cost and area by combining two transistors in one package. The device operates with a maximum junction temperature of 150°C and a storage temperature range of -55°C to 150°C. Power dissipation is limited to 150mW per element. The device is supplied in a 16mm x 16mm tape and reel configuration with 8,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
PNP Low VCE(sat) Transistor + NPN Digital transistor - EMF5 - ROHM Semiconductor GmbH
Willich, Germany
PNP Low VCE(sat) Transistor + NPN Digital transistor
EMF5
PNP Low VCE(sat) Transistor + NPN Digital transistor EMF5
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Bipolar RF Transistors
Product Number EMF5
Product Name PNP Low VCE(sat) Transistor + NPN Digital transistor
Polarity NPN; PNP
Transistor Grade / Operating Range Commercial
Package Type EMT6
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

60V 1A Bipolar Transistor - 276-BCP52-16 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
Bipolar Transistors - 2548532 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details