DTC114EEB is an NPN digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) in a SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The device supports operation with input voltage from -10 V to 40 V and has a maximum power dissipation of 150 mW. The junction and storage temperature ranges are -55 °C to 150 °C. The transistor meets RoHS standards and is supplied in tape and reel packaging with a reel size of 180 mm and tape width of 8 mm.
DTC114EEB is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114EEB | DTC114EEB |
| Product Name | NPN, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |