The DTC143TU3 is an NPN digital transistor with built-in bias resistors, designed for inverter and driver circuits without external input resistors. It is packaged in a SOT-323 case measuring 2.0mm x 2.1mm, with a collector-emitter voltage rating of 50V, a collector current rating of 100mA, and an input resistance of 4.7kΩ. The device has a collector-emitter saturation voltage of up to 300mV at 5mA collector current and a DC current gain ranging from 100 to 600. The junction temperature maximum is 150°C, with a storage temperature range from -55°C to +150°C.
DTC143TU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC143TU3 |
| Product Name | NPN, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |