DTD123YCHZG is an AEC-Q101 qualified NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-23 case and operates with a collector current of 500 mA and a collector-emitter voltage of 50 V. The transistor features an input resistor of 2.2 kΩ and a collector resistor of 10 kΩ, enabling inverter circuit configuration without external components. Power dissipation is rated at 200 mW, with a junction temperature range up to 150 °C.
DTD123YCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTD123YCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD123YCHZG | DTD123YCHZG |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | Digital transistor (built-in resistors) (Corresponds To AEC-Q101) |
| Polarity | NPN | NPN |